TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP02A030C080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP02A030C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP02A030C080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP02A030C080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12366-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12366-2-ND
Ceramic Capacitors 445-12366-2-ND
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12366-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12366-1-ND
Ceramic Capacitors 445-12366-1-ND
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12366-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12366-6-ND
Ceramic Capacitors 445-12366-6-ND
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795360
MLCCs - Multilayer Ceramic Capacitors 1795360
TDK CGA3E2NP02A030C080AA

TDK CGA3E2NP02A030C080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794851 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794851
MLCCs - Multilayer Ceramic Capacitors 1794851
TDK CGA3E2NP02A030C080AA

TDK CGA3E2NP02A030C080AA

Supplier's Site
Singapore, Singapore
3PF 100V Capacitor
60-CGA3E2NP02A030C080AA
3PF 100V Capacitor 60-CGA3E2NP02A030C080AA
CAP CER 3PF 100V NP0 0603 Product overview: CGA3E2NP02A030C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A030C08 0AA can be used for catalog matching and distributor lookup.

CAP CER 3PF 100V NP0 0603 Product overview: CGA3E2NP02A030C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A030C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3Pf, 100V, C0G/np0, 0603; Capacitance Tdk - 68AC4548 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 100V, C0G/np0, 0603; Capacitance Tdk
68AC4548
Cap, 3Pf, 100V, C0G/np0, 0603; Capacitance Tdk 68AC4548
CAP, 3PF, 100V, C0G/NP0, 0603; Capacitance:3pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 3PF, 100V, C0G/NP0, 0603; Capacitance:3pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP02A030C080AA 445-12366-2-ND 445-12366-6-ND 1795360 60-CGA3E2NP02A030C080AA 68AC4548
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 3PF 100V Capacitor Cap, 3Pf, 100V, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX101M450H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details