High Temperature Application
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 47PF 50V C0G 0603 Product overview: CGA3E2NP01H470J080AA
CAP, AEC-Q200, 47PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 47PF 50V C0G 0603
CAP CER 47PF 50V C0G 0603
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP01H470J080AA | 445-12417-2-ND | 445-12417-6-ND | 60-CGA3E2NP01H470J080AA | 78AH1395 | CGA3E2NP01H470J080AA | CGA3E2NP01H470J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 47PF 50V Capacitor | Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | Single-Layer | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive; Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF |