TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H392J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H392J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H392J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H392J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
3900PF 50V Capacitor
60-CGA3E2NP01H392J080AA
3900PF 50V Capacitor 60-CGA3E2NP01H392J080AA
CAP CER 3900PF 50V NP0 0603 Product overview: CGA3E2NP01H392J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H392J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 3900PF 50V NP0 0603 Product overview: CGA3E2NP01H392J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H392J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12410-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12410-2-ND
Ceramic Capacitors 445-12410-2-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12410-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12410-6-ND
Ceramic Capacitors 445-12410-6-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12410-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12410-1-ND
Ceramic Capacitors 445-12410-1-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2NP01H392J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2NP01H392J080AA
Ceramic Capacitors CGA3E2NP01H392J080AA
CAP CER 3900PF 50V NP0 0603

CAP CER 3900PF 50V NP0 0603

Supplier's Site Datasheet
Cap, 3900Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4541
Cap, 3900Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4541
CAP, 3900PF, 50V, 5%, C0G/NP0, 0603; Capacitance:3900pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 3900PF, 50V, 5%, C0G/NP0, 0603; Capacitance:3900pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H392J080AA 60-CGA3E2NP01H392J080AA 445-12410-2-ND 445-12410-6-ND CGA3E2NP01H392J080AA 68AC4541
Product Name Multilayer Ceramic Chip Capacitor 3900PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 3900Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers