High Temperature Application
TDK CGA3E2NP01H272J080AA
TDK CGA3E2NP01H272J080AA
CAP CER 2700PF 50V NP0 0603 Product overview: CGA3E2NP01H272J080AA
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 2700PF, 50V, 5%, C0G/NP0, 0603; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP01H272J080AA | 1795518 | 60-CGA3E2NP01H272J080AA | 445-12402-6-ND | 445-12402-2-ND | 68AC4539 |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | 2700PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 2700Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic NPO | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF |