TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H270J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H270J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H270J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H270J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
27PF 50V Capacitor
60-CGA3E2NP01H270J080AA
27PF 50V Capacitor 60-CGA3E2NP01H270J080AA
CAP CER 27PF 50V NP0 0603 Product overview: CGA3E2NP01H270J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H270J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 27PF 50V NP0 0603 Product overview: CGA3E2NP01H270J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H270J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12404-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12404-2-ND
Ceramic Capacitors 445-12404-2-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12404-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12404-1-ND
Ceramic Capacitors 445-12404-1-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2NP01H270J080AA
CAP CER 27PF 50V NP0 0603

CAP CER 27PF 50V NP0 0603

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H270J080AA 60-CGA3E2NP01H270J080AA 445-12404-2-ND CGA3E2NP01H270J080AA
Product Name Multilayer Ceramic Chip Capacitor 27PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details