TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H122J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H122J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H122J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H122J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12388-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12388-2-ND
Ceramic Capacitors 445-12388-2-ND
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12388-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12388-6-ND
Ceramic Capacitors 445-12388-6-ND
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12388-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12388-1-ND
Ceramic Capacitors 445-12388-1-ND
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1794837 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794837
MLCCs - Multilayer Ceramic Capacitors 1794837
TDK CGA3E2NP01H122J080AA

TDK CGA3E2NP01H122J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795583 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795583
MLCCs - Multilayer Ceramic Capacitors 1795583
TDK CGA3E2NP01H122J080AA

TDK CGA3E2NP01H122J080AA

Supplier's Site
Singapore, Singapore
1200PF 50V Capacitor
60-CGA3E2NP01H122J080AA
1200PF 50V Capacitor 60-CGA3E2NP01H122J080AA
CAP CER 1200PF 50V NP0 0603 Product overview: CGA3E2NP01H122J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H122J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 1200PF 50V NP0 0603 Product overview: CGA3E2NP01H122J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H122J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4535
Cap, 1200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4535
CAP, 1200PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 1200PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H122J080AA 445-12388-2-ND 445-12388-6-ND 1794837 60-CGA3E2NP01H122J080AA 68AC4535
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1200PF 50V Capacitor Cap, 1200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 0.0012 microF 0.0012 microF 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021320-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details