TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H103J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H103J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H103J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H103J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
10000PF 50V Capacitor
60-CGA3E2NP01H103J080AA
10000PF 50V Capacitor 60-CGA3E2NP01H103J080AA
CAP CER 10000PF 50V NP0 0603 Product overview: CGA3E2NP01H103J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H103J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V NP0 0603 Product overview: CGA3E2NP01H103J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H103J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12383-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12383-1-ND
Ceramic Capacitors 445-12383-1-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12383-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12383-2-ND
Ceramic Capacitors 445-12383-2-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12383-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12383-6-ND
Ceramic Capacitors 445-12383-6-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 10000PF 50V NP0 0603 - 769-CGA3E2NP01H103J080AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 50V NP0 0603
769-CGA3E2NP01H103J080AA
CAP CER 10000PF 50V NP0 0603 769-CGA3E2NP01H103J080AA
CAP CER 10000PF 50V NP0 0603

CAP CER 10000PF 50V NP0 0603

Supplier's Site
Cap, 0.01Μf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4534 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4534
Cap, 0.01Μf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4534
CAP, 0.01µF, 50V, 5%, C0G/NP0, 0603; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.01µF, 50V, 5%, C0G/NP0, 0603; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H103J080AA 60-CGA3E2NP01H103J080AA 445-12383-1-ND 445-12383-6-ND 769-CGA3E2NP01H103J080AA 68AC4534
Product Name Multilayer Ceramic Chip Capacitor 10000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 10000PF 50V NP0 0603 Cap, 0.01Μf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers