High Temperature Application
TDK CGA3E2NP01H101J080AA
TDK CGA3E2NP01H101J080AA
CAP CER 100PF 50V NP0 0603 Product overview: CGA3E2NP01H101J080AA
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 100PF 50V NP0 0603
CAP, 100PF, 50V, 5%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
MLCC,0603,NP0,50V,10
| TDK Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP01H101J080AA | 1795522 | 60-CGA3E2NP01H101J080AA | 445-12386-1-ND | 445-12386-6-ND | CGA3E2NP01H101J080AA | 68AC4532 | 51X6641 |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | 100PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 100Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk | Mlcc,0603,np0,50V,100Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Multilayer | Film Capacitors | |||||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic NPO | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |