High Temperature Application
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 6PF 50V NP0 0603 Product overview: CGA3E2NP01H060D080AA
CAP, AEC-Q200, 6PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 6PF 50V NP0 0603
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP01H060D080AA | 445-12427-2-ND | 445-12427-6-ND | 60-CGA3E2NP01H060D080AA | 78AH1392 | CGA3E2NP01H060D080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 6PF 50V Capacitor | Cap, Aec-Q200, 6Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.00E-6 microF | 6.00E-6 microF | 6.00E-6 microF |