TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H020C080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H020C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H020C080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H020C080AA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
2PF 50V Capacitor
60-CGA3E2NP01H020C080AA
2PF 50V Capacitor 60-CGA3E2NP01H020C080AA
CAP CER 2PF 50V NP0 0603 Product overview: CGA3E2NP01H020C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H020C08 0AA can be used for catalog matching and distributor lookup.

CAP CER 2PF 50V NP0 0603 Product overview: CGA3E2NP01H020C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H020C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12405-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12405-1-ND
Ceramic Capacitors 445-12405-1-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12405-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12405-6-ND
Ceramic Capacitors 445-12405-6-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12405-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12405-2-ND
Ceramic Capacitors 445-12405-2-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4579 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4579
Cap, Aec-Q200, 2Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4579
CAP, AEC-Q200, 2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H020C080AA 60-CGA3E2NP01H020C080AA 445-12405-1-ND 445-12405-6-ND 29AJ4579
Product Name Multilayer Ceramic Chip Capacitor 2PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers