TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A821J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A821J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A821J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A821J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5735-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5735-1-ND
Ceramic Capacitors 445-5735-1-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5735-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5735-2-ND
Ceramic Capacitors 445-5735-2-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
820PF 100V Capacitor
60-CGA3E2C0G2A821J080AA
820PF 100V Capacitor 60-CGA3E2C0G2A821J080AA
CAP CER 820PF 100V C0G 0603 Product overview: CGA3E2C0G2A821J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A821J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 820PF 100V C0G 0603 Product overview: CGA3E2C0G2A821J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A821J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Manufacturer: AMIS Category: Discrete Semiconductor Products - Current Regulation - Diodes, Transistors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 6.3V
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G2A821J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G2A821J080AA
Ceramic Capacitors CGA3E2C0G2A821J080AA
CAP CER 820PF 100V C0G 0603

CAP CER 820PF 100V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A821J080AA 445-5735-1-ND 60-CGA3E2C0G2A821J080AA CGA3E2C0G2A821J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 820PF 100V Capacitor Discrete Semiconductor Products - Current Regulation - Diodes, Transistors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF 0.2200 microF 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1726051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers