TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A681J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A681J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A681J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A681J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
680PF 100V Capacitor
60-CGA3E2C0G2A681J080AA
680PF 100V Capacitor 60-CGA3E2C0G2A681J080AA
CAP CER 680PF 100V C0G 0603 Product overview: CGA3E2C0G2A681J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A681J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 680PF 100V C0G 0603 Product overview: CGA3E2C0G2A681J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A681J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5734-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5734-1-ND
Ceramic Capacitors 445-5734-1-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5734-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5734-2-ND
Ceramic Capacitors 445-5734-2-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5734-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5734-6-ND
Ceramic Capacitors 445-5734-6-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
TDK CGA3E2C0G2A681J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 680 pF, 100 V,5%, C0G / NP0, CGA Series - 769-CGA3E2C0G2A681J080AA - Utmel Electronic Limited
Hong Kong, China
TDK CGA3E2C0G2A681J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 680 pF, 100 V,5%, C0G / NP0, CGA Series
769-CGA3E2C0G2A681J080AA
TDK CGA3E2C0G2A681J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 680 pF, 100 V,5%, C0G / NP0, CGA Series 769-CGA3E2C0G2A681J080AA
TDK CGA3E2C0G2A681J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 680 pF, 100 V,5%, C0G / NP0, CGA Series

TDK CGA3E2C0G2A681J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 680 pF, 100 V,5%, C0G / NP0, CGA Series

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A681J080AA 60-CGA3E2C0G2A681J080AA 445-5734-1-ND 445-5734-6-ND 769-CGA3E2C0G2A681J080AA
Product Name Multilayer Ceramic Chip Capacitor 680PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors TDK CGA3E2C0G2A681J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 680 pF, 100 V,5%, C0G / NP0, CGA Series
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M500J032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details