Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051890-CGA3E2C0G2A5
Voltage Rating: 100 V
Mounting: SMD (SMT)
Capacitance: 560 pF
Temperature Coefficient: 30 ppm/°C
Height: 1.1 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Product overview: CGA3E2C0G2A561JT0Y0N
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1051890-CGA3E2C0G2A561JT0Y0N | 60-CGA3E2C0G2A561JT0Y0N |
| Product Name | Ceramic Capacitors - CGA3E2C0G2A561JT0Y0N | Capacitor |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF |
| WVDC | 100 volts | 100 volts |
| WVAC | 100 volts |