Mid Voltage (100 to 630V)
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
TDK CGA3E2C0G2A332J080AA
TDK CGA3E2C0G2A332J080AA
CAP CER 3300PF 100V C0G 0603 Product overview: CGA3E2C0G2A332J080AA
CAP, 3300PF, 100V, 5%, C0G/NP0, 0603; Capacitance:3300pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes
MLCC,0603,C0G,100V,3
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G2A332J080AA | 445-15523-2-ND | 445-15523-6-ND | 1795414 | 60-CGA3E2C0G2A332J080AA | 68AC4527 | 97W8240 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 3300PF 100V Capacitor | Cap, 3300Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk | Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Technology | Multilayer | Multilayer | |||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |