TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A331J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A331J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A331J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A331J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5730-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5730-2-ND
Ceramic Capacitors 445-5730-2-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5730-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5730-1-ND
Ceramic Capacitors 445-5730-1-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5730-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5730-6-ND
Ceramic Capacitors 445-5730-6-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 100V Capacitor
60-CGA3E2C0G2A331J080AA
330PF 100V Capacitor 60-CGA3E2C0G2A331J080AA
CAP CER 330PF 100V C0G 0603 Product overview: CGA3E2C0G2A331J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A331J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 330PF 100V C0G 0603 Product overview: CGA3E2C0G2A331J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A331J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G2A331J080AA - 801648-CGA3E2C0G2A331J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2C0G2A331J080AA
801648-CGA3E2C0G2A331J080AA
Ceramic Capacitors - CGA3E2C0G2A331J080AA 801648-CGA3E2C0G2A331J080AA
Manufacturer: TDK Corporation Win Source Part Number: 801648-CGA3E2C0G2A33 1J080AA Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 330pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 801648-CGA3E2C0G2A331J080AA
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 330pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 330 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk - 12T1599 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 330 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk
12T1599
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 330 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk 12T1599
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 330 pF, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 330 pF, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9660 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9660
Smd Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9660
SMD Multilayer Ceramic Capacitor, CGA Series, 330 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 330 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A331J080AA 445-5730-2-ND 445-5730-6-ND 60-CGA3E2C0G2A331J080AA 801648-CGA3E2C0G2A331J080AA 12T1599
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 330PF 100V Capacitor Ceramic Capacitors - CGA3E2C0G2A331J080AA Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 330 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details