TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A220J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A220J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A220J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A220J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
22PF 100V Capacitor
60-CGA3E2C0G2A220J080AA
22PF 100V Capacitor 60-CGA3E2C0G2A220J080AA
CAP CER 22PF 100V C0G 0603 Product overview: CGA3E2C0G2A220J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A220J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 22PF 100V C0G 0603 Product overview: CGA3E2C0G2A220J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A220J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12324-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12324-6-ND
Ceramic Capacitors 445-12324-6-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12324-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12324-2-ND
Ceramic Capacitors 445-12324-2-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12324-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12324-1-ND
Ceramic Capacitors 445-12324-1-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 22Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4522 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4522
Cap, 22Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4522
CAP, 22PF, 100V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 100V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6602 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6602
Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6602
MLCC,0603,C0G,100V,2 2pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,22pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G2A220J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G2A220J080AA
Ceramic Capacitors CGA3E2C0G2A220J080AA
CAP CER 22PF 100V C0G 0603

CAP CER 22PF 100V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A220J080AA 60-CGA3E2C0G2A220J080AA 445-12324-6-ND 445-12324-2-ND 68AC4522 51X6602 CGA3E2C0G2A220J080AA
Product Name Multilayer Ceramic Chip Capacitor 22PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details