1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1800PF 100V C0G/NP0 0603
CAP CER 1800PF 100V C0G/NP0 0603
CAP, AEC-Q200, 1800PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175667-6-ND | 445-175667-2-ND | CGA3E2C0G2A182J080AE | CGA3E2C0G2A182J080AE | 39AH0356 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1800Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |