CAP CER 150PF 100V C0G 0603 Product overview: CGA3E2C0G2A151J080AA
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Multilayer Ceramic Capacitor, CGA Series, 150 pF, - 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, CGA Series, 150 pF, - 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 150PF 100V C0G 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CGA3E2C0G2A151J080AA | 445-5726-2-ND | 445-5726-6-ND | 12T1595 | CGA3E2C0G2A151J080AA |
| Product Name | 150PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 150 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF |