TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A150J080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A150J080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A150J080AD
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A150J080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9731-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9731-6-ND
Ceramic Capacitors 445-9731-6-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9731-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9731-2-ND
Ceramic Capacitors 445-9731-2-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9731-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9731-1-ND
Ceramic Capacitors 445-9731-1-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 15Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4520
Cap, 15Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4520
CAP, 15PF, 100V, 5%, C0G/NP0, 0603; Capacitance:15pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 15PF, 100V, 5%, C0G/NP0, 0603; Capacitance:15pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A150J080AD 445-9731-6-ND 445-9731-2-ND 68AC4520
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 15Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers