TDK U.S.A. Corporation 1000PF 100V Capacitor CGA3E2C0G2A102J080AE

Description
CAP CER 1000PF 100V C0G/NP0 0603 Product overview: CGA3E2C0G2A102J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A102J08 0AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 100V C0G/NP0 0603 Product overview: CGA3E2C0G2A102J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A102J08 0AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 100V Capacitor
60-CGA3E2C0G2A102J080AE
1000PF 100V Capacitor 60-CGA3E2C0G2A102J080AE
CAP CER 1000PF 100V C0G/NP0 0603 Product overview: CGA3E2C0G2A102J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A102J08 0AE can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V C0G/NP0 0603 Product overview: CGA3E2C0G2A102J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A102J080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-175664-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175664-1-ND
Ceramic Capacitors 445-175664-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175664-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175664-2-ND
Ceramic Capacitors 445-175664-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175664-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175664-6-ND
Ceramic Capacitors 445-175664-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G2A102J080AE - 915303-CGA3E2C0G2A102J080AE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2C0G2A102J080AE
915303-CGA3E2C0G2A102J080AE
Ceramic Capacitors - CGA3E2C0G2A102J080AE 915303-CGA3E2C0G2A102J080AE
Manufacturer: TDK Corporation Win Source Part Number: 915303-CGA3E2C0G2A10 2J080AE Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E2C0G2A102JT0Y0S , 445-175664-1, 445-175664-2, 445-175664-6

Manufacturer: TDK Corporation
Win Source Part Number: 915303-CGA3E2C0G2A102J080AE
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E2C0G2A102JT0Y0S, 445-175664-1, 445-175664-2, 445-175664-6

Buy Now
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0353 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0353
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0353
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G2A102J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G2A102J080AE
Ceramic Capacitors CGA3E2C0G2A102J080AE
CAP CER 1000PF 100V C0G/NP0 0603

CAP CER 1000PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA3E2C0G2A102J080AE 445-175664-1-ND 445-175664-6-ND 915303-CGA3E2C0G2A102J080AE 39AH0353 CGA3E2C0G2A102J080AE
Product Name 1000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA3E2C0G2A102J080AE Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details