TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A102J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A102J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A102J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A102J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5736-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5736-2-ND
Ceramic Capacitors 445-5736-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5736-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5736-6-ND
Ceramic Capacitors 445-5736-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5736-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5736-1-ND
Ceramic Capacitors 445-5736-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 100V Capacitor
60-CGA3E2C0G2A102J080AA
1000PF 100V Capacitor 60-CGA3E2C0G2A102J080AA
CAP CER 1000PF 100V C0G 0603 Product overview: CGA3E2C0G2A102J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A102J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V C0G 0603 Product overview: CGA3E2C0G2A102J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A102J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1346893-CGA3E2C0G2A102J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1346893-CGA3E2C0G2A102J080AA
Capacitors - Ceramic Capacitors 1346893-CGA3E2C0G2A102J080AA
Win Source Part Number: 1346893-CGA3E2C0G2A1 02J080AA Category: Capacitors - Ceramic Capacitors Series: CGA Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1346893-CGA3E2C0G2A102J080AA
Category: Capacitors - Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9653 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9653
Smd Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9653
SMD Multilayer Ceramic Capacitor, CGA Series, 1000 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 1000 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1000 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk - 40Y2247 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1000 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk
40Y2247
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1000 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk 40Y2247
SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1000 pF, 5%, C0G / NP0, 100 V RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1000 pF, 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A102J080AA 445-5736-2-ND 445-5736-6-ND 60-CGA3E2C0G2A102J080AA 1346893-CGA3E2C0G2A102J080AA 52W9653
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1000PF 100V Capacitor Capacitors - Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details