TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A100D080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A100D080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A100D080AD
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A100D080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
10PF 100V Capacitor
60-CGA3E2C0G2A100D080AD
10PF 100V Capacitor 60-CGA3E2C0G2A100D080AD
CAP CER 10PF 100V 0603 EPOXY Product overview: CGA3E2C0G2A100D080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A100D08 0AD can be used for catalog matching and distributor lookup.

CAP CER 10PF 100V 0603 EPOXY Product overview: CGA3E2C0G2A100D080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A100D080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9726-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9726-2-ND
Ceramic Capacitors 445-9726-2-ND
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9726-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9726-6-ND
Ceramic Capacitors 445-9726-6-ND
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9726-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9726-1-ND
Ceramic Capacitors 445-9726-1-ND
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6589 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6589
Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6589
MLCC,0603,C0G,100V,1 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,10pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A100D080AD 60-CGA3E2C0G2A100D080AD 445-9726-2-ND 445-9726-6-ND 51X6589
Product Name Multilayer Ceramic Chip Capacitor 10PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers