TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A070D080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A070D080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A070D080AD
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A070D080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9756-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9756-2-ND
Ceramic Capacitors 445-9756-2-ND
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 7Pf, 100V, C0G/np0, 0603; Capacitance Tdk - 68AC4512 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7Pf, 100V, C0G/np0, 0603; Capacitance Tdk
68AC4512
Cap, 7Pf, 100V, C0G/np0, 0603; Capacitance Tdk 68AC4512
CAP, 7PF, 100V, C0G/NP0, 0603; Capacitance:7pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 7PF, 100V, C0G/NP0, 0603; Capacitance:7pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E2C0G2A070D080AD
CAP CER 7PF 100V 0603 EPOXY

CAP CER 7PF 100V 0603 EPOXY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A070D080AD 445-9756-2-ND 68AC4512 CGA3E2C0G2A070D080AD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Cap, 7Pf, 100V, C0G/np0, 0603; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-6 microF 7.00E-6 microF 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details