Mid Voltage (100 to 630V)
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 4PF 100V 0603 EPOXY
CAP, 4PF, 100V, C0G/NP0, 0603; Capacitance:4pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
CAP CER 4PF 100V 0603 EPOXY
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G2A040C080AD | 445-9748-2-ND | CGA3E2C0G2A040C080AD | 68AC4506 | CGA3E2C0G2A040C080AD |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 4Pf, 100V, C0G/np0, 0603; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC, Epoxy | ||
| Technology | Multilayer | Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.00E-6 microF | 4.00E-6 microF | 4.00E-6 microF | 4.00E-6 microF |