Mid Voltage (100 to 630V)
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
MLCC,0603,C0G,100V,2
CAP, 2PF, 100V, C0G/NP0, 0603; Capacitance:2pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
CAP CER 2PF 100V 0603 EPOXY
CAP CER 2PF 100V 0603 EPOXY
| TDK Corporation | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G2A020C080AD | 445-9739-2-ND | 51X6571 | 68AC4502 | CGA3E2C0G2A020C080AD | CGA3E2C0G2A020C080AD |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Mlcc,0603,c0G,100V,2Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk | Cap, 2Pf, 100V, C0G/np0, 0603; Capacitance Tdk | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC, Epoxy | |||
| Technology | Multilayer | Film Capacitors | Single-Layer | |||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF | 2.00E-6 microF | 2.00E-6 microF |