TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A020C080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A020C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A020C080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A020C080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795958 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795958
MLCCs - Multilayer Ceramic Capacitors 1795958
TDK CGA3E2C0G2A020C080AA

TDK CGA3E2C0G2A020C080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795266 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795266
MLCCs - Multilayer Ceramic Capacitors 1795266
TDK CGA3E2C0G2A020C080AA

TDK CGA3E2C0G2A020C080AA

Supplier's Site
Ceramic Capacitors - 445-12326-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12326-2-ND
Ceramic Capacitors 445-12326-2-ND
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12326-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12326-1-ND
Ceramic Capacitors 445-12326-1-ND
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12326-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12326-6-ND
Ceramic Capacitors 445-12326-6-ND
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2PF 100V Capacitor
60-CGA3E2C0G2A020C080AA
2PF 100V Capacitor 60-CGA3E2C0G2A020C080AA
CAP CER 2PF 100V C0G 0603 Product overview: CGA3E2C0G2A020C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A020C08 0AA can be used for catalog matching and distributor lookup.

CAP CER 2PF 100V C0G 0603 Product overview: CGA3E2C0G2A020C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A020C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2Pf, 100V, C0G/np0, 0603; Capacitance Tdk - 68AC4501 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 100V, C0G/np0, 0603; Capacitance Tdk
68AC4501
Cap, 2Pf, 100V, C0G/np0, 0603; Capacitance Tdk 68AC4501
CAP, 2PF, 100V, C0G/NP0, 0603; Capacitance:2pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 2PF, 100V, C0G/NP0, 0603; Capacitance:2pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,2Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6570 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,2Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6570
Mlcc,0603,c0G,100V,2Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6570
MLCC,0603,C0G,100V,2 pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,2pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A020C080AA 1795958 445-12326-2-ND 445-12326-6-ND 60-CGA3E2C0G2A020C080AA 68AC4501 51X6570
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2PF 100V Capacitor Cap, 2Pf, 100V, C0G/np0, 0603; Capacitance Tdk Mlcc,0603,c0G,100V,2Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details