TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A010C080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A010C080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A010C080AD
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A010C080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1PF 100V Capacitor
60-CGA3E2C0G2A010C080AD
1PF 100V Capacitor 60-CGA3E2C0G2A010C080AD
CAP CER 1PF 100V 0603 EPOXY Product overview: CGA3E2C0G2A010C080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A010C08 0AD can be used for catalog matching and distributor lookup.

CAP CER 1PF 100V 0603 EPOXY Product overview: CGA3E2C0G2A010C080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A010C080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9734-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9734-1-ND
Ceramic Capacitors 445-9734-1-ND
1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9734-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9734-6-ND
Ceramic Capacitors 445-9734-6-ND
1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9734-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9734-2-ND
Ceramic Capacitors 445-9734-2-ND
1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G2A010C080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G2A010C080AD
Ceramic Capacitors CGA3E2C0G2A010C080AD
CAP CER 1PF 100V 0603 EPOXY

CAP CER 1PF 100V 0603 EPOXY

Supplier's Site Datasheet
Cap, 1Pf, 100V, C0G/np0, 0603; Capacitance Tdk - 68AC4500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 100V, C0G/np0, 0603; Capacitance Tdk
68AC4500
Cap, 1Pf, 100V, C0G/np0, 0603; Capacitance Tdk 68AC4500
CAP, 1PF, 100V, C0G/NP0, 0603; Capacitance:1pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 1PF, 100V, C0G/NP0, 0603; Capacitance:1pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A010C080AD 60-CGA3E2C0G2A010C080AD 445-9734-1-ND 445-9734-6-ND CGA3E2C0G2A010C080AD 68AC4500
Product Name Multilayer Ceramic Chip Capacitor 1PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Pf, 100V, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers