CAP CER 6.8PF 50V C0G 0603 Product overview: CGA3E2C0G1H6R8D080AA
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
TDK CGA3E2C0G1H6R8D080AA
TDK CGA3E2C0G1H6R8D080AA
TDK CGA3E2C0G1H6R8D080AA
CAP CER 6.8PF 50V C0G 0603
Multilayer Ceramic Capacitor, CGA Series, 6.8 pF, - 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CGA3E2C0G1H6R8D080AA | 445-5624-2-ND | 445-5624-6-ND | 9155733 | 9155733P | CGA3E2C0G1H6R8D080AA | 80X3174 |
| Product Name | 6.8PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 6.8 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | |
| Capacitance Range | 6.80E-6 microF | 6.80E-6 microF | 6.80E-6 microF |