General (Up to 50V)
CAP CER 560PF 50V C0G 0603 Product overview: CGA3E2C0G1H561J080AA
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, AEC-Q200, 560PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 560PF 50V C0G 0603
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H561J080AA | 60-CGA3E2C0G1H561J080AA | 445-5649-1-ND | 445-5649-6-ND | 71AH2796 | CGA3E2C0G1H561J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 560PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 560Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | 5.60E-4 microF |