TDK U.S.A. Corporation Ceramic Capacitors CGA3E2C0G1H472J080AE

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E2C0G1H472J080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H472J080AETR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H472J080AECT-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2C0G1H472J080AE
CAP CER 4700PF 50V C0G 0603

CAP CER 4700PF 50V C0G 0603

Supplier's Site
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 56AJ9717 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
56AJ9717
Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 56AJ9717
CAP, AEC-Q200, 4700PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E2C0G1H472J080AEDKR-ND 445-CGA3E2C0G1H472J080AETR-ND CGA3E2C0G1H472J080AE 56AJ9717
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details