TDK Corporation Ceramic Capacitors - CGA3E2C0G1H470J080AA CGA3E2C0G1H470J080AA

Description
Manufacturer: TDK Corporation Win Source Part Number: 915301-CGA3E2C0G1H47 0J080AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q7939979B, CGA3E2C0G1H470J, CGA3E2C0G1H470JT0Y0N , 445-5636-1, 445-5636-2, 445-5636-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 915301-CGA3E2C0G1H47 0J080AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q7939979B, CGA3E2C0G1H470J, CGA3E2C0G1H470JT0Y0N , 445-5636-1, 445-5636-2, 445-5636-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E2C0G1H470J080AA - 915301-CGA3E2C0G1H470J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2C0G1H470J080AA
915301-CGA3E2C0G1H470J080AA
Ceramic Capacitors - CGA3E2C0G1H470J080AA 915301-CGA3E2C0G1H470J080AA
Manufacturer: TDK Corporation Win Source Part Number: 915301-CGA3E2C0G1H47 0J080AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q7939979B, CGA3E2C0G1H470J, CGA3E2C0G1H470JT0Y0N , 445-5636-1, 445-5636-2, 445-5636-6

Manufacturer: TDK Corporation
Win Source Part Number: 915301-CGA3E2C0G1H470J080AA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: Q7939979B, CGA3E2C0G1H470J, CGA3E2C0G1H470JT0Y0N, 445-5636-1, 445-5636-2, 445-5636-6

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 2427462 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427462
MLCCs - Multilayer Ceramic Capacitors 2427462
TDK CGA3E2C0G1H470J080AA

TDK CGA3E2C0G1H470J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427464 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427464
MLCCs - Multilayer Ceramic Capacitors 2427464
TDK CGA3E2C0G1H470J080AA

TDK CGA3E2C0G1H470J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427464P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427464P
MLCCs - Multilayer Ceramic Capacitors 2427464P
TDK CGA3E2C0G1H470J080AA

TDK CGA3E2C0G1H470J080AA

Supplier's Site
Singapore, Singapore
47PF 50V Capacitor
60-CGA3E2C0G1H470J080AA
47PF 50V Capacitor 60-CGA3E2C0G1H470J080AA
CAP CER 47PF 50V C0G 0603 Product overview: CGA3E2C0G1H470J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H470J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G 0603 Product overview: CGA3E2C0G1H470J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H470J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5636-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5636-1-ND
Ceramic Capacitors 445-5636-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5636-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5636-6-ND
Ceramic Capacitors 445-5636-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5636-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5636-2-ND
Ceramic Capacitors 445-5636-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G1H470J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H470J080AA
Ceramic Capacitors CGA3E2C0G1H470J080AA
CAP CER 47PF 50V C0G 0603

CAP CER 47PF 50V C0G 0603

Supplier's Site Datasheet
Ceramic Capacitor, 47Pf, 50V, C0G, 0603; Capacitance Tdk - 04X3153 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Pf, 50V, C0G, 0603; Capacitance Tdk
04X3153
Ceramic Capacitor, 47Pf, 50V, C0G, 0603; Capacitance Tdk 04X3153
CERAMIC CAPACITOR, 47PF, 50V, C0G, 0603; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 47PF, 50V, C0G, 0603; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 47Pf, 50V, C0G, 0603, Full Reel; Capacitance Tdk - 12T1582 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Pf, 50V, C0G, 0603, Full Reel; Capacitance Tdk
12T1582
Ceramic Capacitor, 47Pf, 50V, C0G, 0603, Full Reel; Capacitance Tdk 12T1582
CERAMIC CAPACITOR, 47PF, 50V, C0G, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 47PF, 50V, C0G, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915301-CGA3E2C0G1H470J080AA 2427462 60-CGA3E2C0G1H470J080AA 445-5636-1-ND 445-5636-6-ND CGA3E2C0G1H470J080AA 04X3153
Product Name Ceramic Capacitors - CGA3E2C0G1H470J080AA MLCCs - Multilayer Ceramic Capacitors 47PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 47Pf, 50V, C0G, 0603; Capacitance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details