TDK U.S.A. Corporation Ceramic Capacitors CGA3E2C0G1H332J080AE

Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E2C0G1H332J080AECT-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H332J080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H332J080AETR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G1H332J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H332J080AE
Ceramic Capacitors CGA3E2C0G1H332J080AE
CAP CER 3300PF 50V C0G 0603

CAP CER 3300PF 50V C0G 0603

Supplier's Site Datasheet
Mlcc,0603,c0G,50V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 68AH9316 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,50V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
68AH9316
Mlcc,0603,c0G,50V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 68AH9316
MLCC,0603,C0G,50V,3. 3NF,0.8MM / TAPE AND REEL ROHS COMPLIANT: YES

MLCC,0603,C0G,50V,3.3NF,0.8MM / TAPE AND REEL ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4576 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4576
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4576
CAP, AEC-Q200, 3300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E2C0G1H332J080AECT-ND 445-CGA3E2C0G1H332J080AEDKR-ND CGA3E2C0G1H332J080AE 68AH9316
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,50V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details