General (Up to 50V)
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
TDK CGA3E2C0G1H332J080AA
TDK CGA3E2C0G1H332J080AA
TDK CGA3E2C0G1H332J080AA
CAP CER 3300PF 50V C0G 0603 Product overview: CGA3E2C0G1H332J080AA
CAP CER 3300PF 50V C0G 0603
SMD Multilayer Ceramic Capacitor, CGA Series, 3300 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, CGA Series, 3300 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP .0033UF 50VDC C0G 5% SMD 0603 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H332J080AA | 445-5658-1-ND | 445-5658-6-ND | 9155702P | 9155702 | 60-CGA3E2C0G1H332J080AA | CGA3E2C0G1H332J080AA | 40Y2238 | 95AC8463 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 3300PF 50V Capacitor | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, Cga Series, 3300 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk | Cap .0033Uf 50Vdc C0G 5% Smd 0603 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF |