TDK U.S.A. Corporation Ceramic Capacitors CGA3E2C0G1H272J080AE

Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E2C0G1H272J080AETR-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H272J080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H272J080AECT-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 73AJ2619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
73AJ2619
Cap, 2700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 73AJ2619
CAP, 2700PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2700PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-CGA3E2C0G1H272J080AETR-ND 445-CGA3E2C0G1H272J080AEDKR-ND 73AJ2619
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2700Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers