TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H222J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H222J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H222J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H222J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155705 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155705
MLCCs - Multilayer Ceramic Capacitors 9155705
TDK CGA3E2C0G1H222J080AA

TDK CGA3E2C0G1H222J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155705P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155705P
MLCCs - Multilayer Ceramic Capacitors 9155705P
TDK CGA3E2C0G1H222J080AA

TDK CGA3E2C0G1H222J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109762 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109762
MLCCs - Multilayer Ceramic Capacitors 1109762
TDK CGA3E2C0G1H222J080AA

TDK CGA3E2C0G1H222J080AA

Supplier's Site
Ceramic Capacitors - 445-5656-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5656-6-ND
Ceramic Capacitors 445-5656-6-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5656-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5656-2-ND
Ceramic Capacitors 445-5656-2-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5656-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5656-1-ND
Ceramic Capacitors 445-5656-1-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330805-CGA3E2C0G1H222J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330805-CGA3E2C0G1H222J080AA
Capacitors - Ceramic Capacitors 1330805-CGA3E2C0G1H222J080AA
Manufacturer: TDK Corporation Win Source Part Number: 1330805-CGA3E2C0G1H2 22J080AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E2C0G1H222JT0Y0N ,445-5656-1,445-5656 -2,445-5656-6,CGA3E2 C0G1H222J RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330805-CGA3E2C0G1H222J080AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E2C0G1H222JT0Y0N,445-5656-1,445-5656-2,445-5656-6,CGA3E2C0G1H222J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2200PF 50V Capacitor
60-CGA3E2C0G1H222J080AA
2200PF 50V Capacitor 60-CGA3E2C0G1H222J080AA
CAP CER 2200PF 50V C0G 0603 Product overview: CGA3E2C0G1H222J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H222J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V C0G 0603 Product overview: CGA3E2C0G1H222J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H222J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G1H222J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H222J080AA
Ceramic Capacitors CGA3E2C0G1H222J080AA
CAP CER 2200PF 50V C0G 0603

CAP CER 2200PF 50V C0G 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9644 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9644
Multilayer Ceramic Capacitor, Cga Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9644
Multilayer Ceramic Capacitor, CGA Series, 2200 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 2200 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 79Y4099 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
79Y4099
Cap, 2200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 79Y4099
CAP, 2200PF, 50V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 50V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H222J080AA 9155705 9155705P 445-5656-6-ND 445-5656-2-ND 1330805-CGA3E2C0G1H222J080AA 60-CGA3E2C0G1H222J080AA CGA3E2C0G1H222J080AA 52W9644 79Y4099
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2200PF 50V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, 2200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details