TDK-Lambda Americas Inc., High Power Division Capacitance Tdk CGA3E2C0G1H220J080AA.

Description
Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Product Length:1.6mm; Product Width:0.85mm; Case Size:0603 RoHS Compliant: Yes
Description
Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Product Length:1.6mm; Product Width:0.85mm; Case Size:0603 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK CGA Series multilayer ceramic chip capacitor, part number 27AC1770, is designed for automotive applications and operates at mid voltage levels ranging from 100V to 630V. It features a capacitance range of up to 15OºF, achieved through advanced manufacturing techniques that utilize multiple thinner ceramic dielectric layers. This capacitor exhibits low residual inductance, ensuring superior frequency characteristics and excellent DC bias properties. It is compliant with AEC-Q200 standards, making it suitable for automotive environments. The product is available in various sizes, including EIA CC0603, and offers a range of capacitance tolerances. This capacitor is ideal for applications in decoupling, smoothing, and snubber circuits, particularly in inverters or DC-DC converters for hybrid and electric vehicles.

Datasheet Summary
Powered by GS/AI

The TDK CGA Series multilayer ceramic chip capacitor, part number 27AC1770, is designed for automotive applications and operates at mid voltage levels ranging from 100V to 630V. It features a capacitance range of up to 15OºF, achieved through advanced manufacturing techniques that utilize multiple thinner ceramic dielectric layers. This capacitor exhibits low residual inductance, ensuring superior frequency characteristics and excellent DC bias properties. It is compliant with AEC-Q200 standards, making it suitable for automotive environments. The product is available in various sizes, including EIA CC0603, and offers a range of capacitance tolerances. This capacitor is ideal for applications in decoupling, smoothing, and snubber circuits, particularly in inverters or DC-DC converters for hybrid and electric vehicles.

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 27AC1770 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
27AC1770
Capacitance Tdk 27AC1770
Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Product Length:1.6mm; Product Width:0.85mm; Case Size:0603 RoHS Compliant: Yes

Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Product Length:1.6mm; Product Width:0.85mm; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC1770
Product Name Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details