TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H182J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H182J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H182J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H182J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
1800PF 50V Capacitor
60-CGA3E2C0G1H182J080AA
1800PF 50V Capacitor 60-CGA3E2C0G1H182J080AA
CAP CER 1800PF 50V C0G 0603 Product overview: CGA3E2C0G1H182J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H182J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 1800PF 50V C0G 0603 Product overview: CGA3E2C0G1H182J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H182J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5655-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5655-1-ND
Ceramic Capacitors 445-5655-1-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5655-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5655-6-ND
Ceramic Capacitors 445-5655-6-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5655-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5655-2-ND
Ceramic Capacitors 445-5655-2-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155695 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155695
MLCCs - Multilayer Ceramic Capacitors 9155695
TDK CGA3E2C0G1H182J080AA

TDK CGA3E2C0G1H182J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155695P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155695P
MLCCs - Multilayer Ceramic Capacitors 9155695P
TDK CGA3E2C0G1H182J080AA

TDK CGA3E2C0G1H182J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109758 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109758
MLCCs - Multilayer Ceramic Capacitors 1109758
TDK CGA3E2C0G1H182J080AA

TDK CGA3E2C0G1H182J080AA

Supplier's Site
Ceramic Capacitors - CGA3E2C0G1H182J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H182J080AA
Ceramic Capacitors CGA3E2C0G1H182J080AA
CAP CER 1800PF 50V C0G 0603

CAP CER 1800PF 50V C0G 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9643 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9643
Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9643
Multilayer Ceramic Capacitor, CGA Series, 1800 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1800 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 12T1567 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
12T1567
Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 12T1567
Multilayer Ceramic Capacitor, CGA Series, 1800 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1800 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H182J080AA 60-CGA3E2C0G1H182J080AA 445-5655-1-ND 445-5655-6-ND 9155695 9155695P CGA3E2C0G1H182J080AA 52W9643
Product Name Multilayer Ceramic Chip Capacitor 1800PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 1800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details