TDK Corporation Capacitor CGA3E2C0G1H180JT0Y0N

Description
new, original packaged Product overview: CGA3E2C0G1H180JT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H180JT0 Y0N can be used for catalog matching and distributor lookup.
Request a Quote
Description
new, original packaged Product overview: CGA3E2C0G1H180JT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H180JT0 Y0N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
new, original packaged Product overview: CGA3E2C0G1H180JT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H180JT0 Y0N can be used for catalog matching and distributor lookup.

new, original packaged Product overview: CGA3E2C0G1H180JT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H180JT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CGA3E2C0G1H180JT0Y0N - 1133806-CGA3E2C0G1H180JT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2C0G1H180JT0Y0N
1133806-CGA3E2C0G1H180JT0Y0N
Ceramic Capacitors - CGA3E2C0G1H180JT0Y0N 1133806-CGA3E2C0G1H180JT0Y0N
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133806-CGA3E2C0G1H1 80JT0Y0N Voltage Rating: 50 V Capacitance: 18 pF Temperature Coefficient: 30 ppm/°C Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133806-CGA3E2C0G1H180JT0Y0N
Voltage Rating: 50 V
Capacitance: 18 pF
Temperature Coefficient: 30 ppm/°C
Height: 1.1 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
50V 18pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 18pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-CGA3E2C0G1H180JT0Y0N 1133806-CGA3E2C0G1H180JT0Y0N CGA3E2C0G1H180JT0Y0N
Product Name Capacitor Ceramic Capacitors - CGA3E2C0G1H180JT0Y0N Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.80E-5 microF 1.80E-5 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers