TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H121J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H121J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H121J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H121J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
120PF 50V Capacitor
60-CGA3E2C0G1H121J080AA
120PF 50V Capacitor 60-CGA3E2C0G1H121J080AA
CAP CER 120PF 50V C0G 0603 Product overview: CGA3E2C0G1H121J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H121J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 120PF 50V C0G 0603 Product overview: CGA3E2C0G1H121J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H121J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5641-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5641-1-ND
Ceramic Capacitors 445-5641-1-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5641-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5641-2-ND
Ceramic Capacitors 445-5641-2-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5641-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5641-6-ND
Ceramic Capacitors 445-5641-6-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,50V,120Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 12T1560 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,50V,120Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
12T1560
Mlcc,0603,c0G,50V,120Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 12T1560
MLCC,0603,C0G,50V,12 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,50V,120pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 33AC0486 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
33AC0486
Cap, 120Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 33AC0486
CAP, 120PF, 50V, 5%, C0G/NP0, 0603; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 120PF, 50V, 5%, C0G/NP0, 0603; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H121J080AA 60-CGA3E2C0G1H121J080AA 445-5641-1-ND 445-5641-6-ND 12T1560 33AC0486
Product Name Multilayer Ceramic Chip Capacitor 120PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,50V,120Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk Cap, 120Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details