TDK U.S.A. Corporation 1000PF 50V Capacitor CGA3E2C0G1H102J080AE

Description
CAP CER 1000PF 50V C0G 0603 Product overview: CGA3E2C0G1H102J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H102J08 0AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 50V C0G 0603 Product overview: CGA3E2C0G1H102J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H102J08 0AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 50V Capacitor
60-CGA3E2C0G1H102J080AE
1000PF 50V Capacitor 60-CGA3E2C0G1H102J080AE
CAP CER 1000PF 50V C0G 0603 Product overview: CGA3E2C0G1H102J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H102J08 0AE can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G 0603 Product overview: CGA3E2C0G1H102J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H102J080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H102J080AETR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H102J080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E2C0G1H102J080AECT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330035-CGA3E2C0G1H102J080AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330035-CGA3E2C0G1H102J080AE
Capacitors - Ceramic Capacitors 1330035-CGA3E2C0G1H102J080AE
Manufacturer: TDK Corporation Win Source Part Number: 1330035-CGA3E2C0G1H1 02J080AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-CGA3E2C0G1H102J0 80AETR,445-CGA3E2C0G 1H102J080AEDKR,445-C GA3E2C0G1H102J080AEC T RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330035-CGA3E2C0G1H102J080AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-CGA3E2C0G1H102J080AETR,445-CGA3E2C0G1H102J080AEDKR,445-CGA3E2C0G1H102J080AECT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4572
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4572
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E2C0G1H102J080AE
CAP CER 1000PF 50V C0G 0603

CAP CER 1000PF 50V C0G 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA3E2C0G1H102J080AE 445-CGA3E2C0G1H102J080AETR-ND 445-CGA3E2C0G1H102J080AEDKR-ND 1330035-CGA3E2C0G1H102J080AE 29AJ4572 CGA3E2C0G1H102J080AE
Product Name 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX184K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details