TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H102J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H102J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H102J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H102J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
1000PF 50V Capacitor
60-CGA3E2C0G1H102J080AA
1000PF 50V Capacitor 60-CGA3E2C0G1H102J080AA
CAP CER 1000PF 50V C0G 0603 Product overview: CGA3E2C0G1H102J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H102J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G 0603 Product overview: CGA3E2C0G1H102J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H102J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G1H102J080AA - 915298-CGA3E2C0G1H102J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2C0G1H102J080AA
915298-CGA3E2C0G1H102J080AA
Ceramic Capacitors - CGA3E2C0G1H102J080AA 915298-CGA3E2C0G1H102J080AA
Manufacturer: TDK Corporation Win Source Part Number: 915298-CGA3E2C0G1H10 2J080AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5652-1, 445-5652-2, 445-5652-6, CGA3E2C0G1H102JT0Y0N , CGA3E2C0G1H102J

Manufacturer: TDK Corporation
Win Source Part Number: 915298-CGA3E2C0G1H102J080AA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5652-1, 445-5652-2, 445-5652-6, CGA3E2C0G1H102JT0Y0N, CGA3E2C0G1H102J

Buy Now
Ceramic Capacitors - 445-5652-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5652-2-ND
Ceramic Capacitors 445-5652-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5652-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5652-1-ND
Ceramic Capacitors 445-5652-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5652-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5652-6-ND
Ceramic Capacitors 445-5652-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H102J080AA 60-CGA3E2C0G1H102J080AA 915298-CGA3E2C0G1H102J080AA 445-5652-2-ND 445-5652-6-ND
Product Name Multilayer Ceramic Chip Capacitor 1000PF 50V Capacitor Ceramic Capacitors - CGA3E2C0G1H102J080AA Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details