TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H100D080AD

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H100D080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H100D080AD
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H100D080AD
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
10PF 50V Capacitor
60-CGA3E2C0G1H100D080AD
10PF 50V Capacitor 60-CGA3E2C0G1H100D080AD
CAP CER 10PF 50V 0603 EPOXY Product overview: CGA3E2C0G1H100D080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H100D08 0AD can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V 0603 EPOXY Product overview: CGA3E2C0G1H100D080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H100D080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-8843-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8843-1-ND
Ceramic Capacitors 445-8843-1-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8843-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8843-2-ND
Ceramic Capacitors 445-8843-2-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8843-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8843-6-ND
Ceramic Capacitors 445-8843-6-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G1H100D080AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H100D080AD
Ceramic Capacitors CGA3E2C0G1H100D080AD
CAP CER 10PF 50V 0603 EPOXY

CAP CER 10PF 50V 0603 EPOXY

Supplier's Site Datasheet
Cap, Aec-Q200, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
78AH1389
Cap, Aec-Q200, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 78AH1389
CAP, AEC-Q200, 10PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H100D080AD 60-CGA3E2C0G1H100D080AD 445-8843-1-ND 445-8843-6-ND CGA3E2C0G1H100D080AD 78AH1389
Product Name Multilayer Ceramic Chip Capacitor 10PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Film Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details