TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X8L0J225K080AC

Description
2.2µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175262-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175262-1-ND
Ceramic Capacitors 445-175262-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175262-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175262-6-ND
Ceramic Capacitors 445-175262-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175262-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175262-2-ND
Ceramic Capacitors 445-175262-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2.2Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk
78AH1388
Cap, Aec-Q200, 2.2Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk 78AH1388
CAP, AEC-Q200, 2.2UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175262-1-ND 445-175262-6-ND 78AH1388
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers