TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X7T0J106M080AC

Description
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E1X7T0J106M080ACTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E1X7T0J106M080ACDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E1X7T0J106M080ACCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E1X7T0J106M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7T0J106M080AC
Ceramic Capacitors CGA3E1X7T0J106M080AC
CAP CER 10UF 6.3V X7T 0603

CAP CER 10UF 6.3V X7T 0603

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9373 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9373
Ceramic Capacitors Rohs Compliant Tdk 57AK9373
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E1X7T0J106M080ACTR-ND 445-CGA3E1X7T0J106M080ACDKR-ND CGA3E1X7T0J106M080AC 57AK9373
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-2417-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details