TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X7T0G106M080AC

Description
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181659-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181659-6-ND
Ceramic Capacitors 445-181659-6-ND
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-181659-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181659-2-ND
Ceramic Capacitors 445-181659-2-ND
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-181659-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181659-1-ND
Ceramic Capacitors 445-181659-1-ND
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E1X7T0G106M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7T0G106M080AC
Ceramic Capacitors CGA3E1X7T0G106M080AC
CAP 0603 X7T 4V 10UF 20% 0.80MM

CAP 0603 X7T 4V 10UF 20% 0.80MM

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 4V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 4V, Mlcc, 0603 Rohs Compliant Tdk
78AH1387
Cap, Aec-Q200, 10Uf, 4V, Mlcc, 0603 Rohs Compliant Tdk 78AH1387
CAP, AEC-Q200, 10UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-181659-6-ND 445-181659-2-ND CGA3E1X7T0G106M080AC 78AH1387
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Uf, 4V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers