The product is a 2.2µF, 16V MLCC capacitor, compliant with AEC-Q200 standards, designed for automotive applications. It features a soft termination and is part of the CGA3 (1608) series, with dimensions of 1.60mm x 0.80mm x 0.80mm. The temperature characteristic is X7S, allowing operation within a range of -55°C to +125°C with a tolerance of ±22%. The capacitor has a rated voltage of 16V DC and a capacitance tolerance of ±10%. Its maximum dissipation factor is 7.5%, and it offers a minimum insulation resistance of 45 MΩ. This component is suitable for engineers looking for reliable capacitors for automotive electronic designs.
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
MLCC,0603,X7S,16V,2.
CAP CER 2.2UF 16V X7S 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173666-2-ND | 445-173666-6-ND | 39AH0350 | CGA3E1X7S1C225K080AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |