1.5µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
1.5µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
1.5µF ±20% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
CAP CER 1.5UF 16V X7S 0603 Product overview: CGA3E1X7S1C155M080AC
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-16103-2-ND | 445-16103-6-ND | 60-CGA3E1X7S1C155M080AC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1.5UF 16V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |