TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X7R1V684K080AC

Description
0.68µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174425-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174425-1-ND
Ceramic Capacitors 445-174425-1-ND
0.68µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174425-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174425-2-ND
Ceramic Capacitors 445-174425-2-ND
0.68µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174425-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174425-6-ND
Ceramic Capacitors 445-174425-6-ND
0.68µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 35V Capacitor
60-CGA3E1X7R1V684K080AC
0.68UF 35V Capacitor 60-CGA3E1X7R1V684K080AC
CAP CER 0.68UF 35V X7R 0603 Product overview: CGA3E1X7R1V684K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V684K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 35V X7R 0603 Product overview: CGA3E1X7R1V684K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V684K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA3E1X7R1V684K080AC
CAP CER 0.68UF 35V X7R 0603

CAP CER 0.68UF 35V X7R 0603

Supplier's Site
Cap, Aec-Q200, 0.68Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 71AH2793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.68Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
71AH2793
Cap, Aec-Q200, 0.68Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 71AH2793
CAP, AEC-Q200, 0.68UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.68UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-174425-1-ND 445-174425-6-ND 60-CGA3E1X7R1V684K080AC CGA3E1X7R1V684K080AC 71AH2793
Product Name Ceramic Capacitors Ceramic Capacitors 0.68UF 35V Capacitor Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.68Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details