TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1V474K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1V474K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1V474K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1V474K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.47UF 35V Capacitor
60-CGA3E1X7R1V474K080AC
0.47UF 35V Capacitor 60-CGA3E1X7R1V474K080AC
CAP CER 0.47UF 35V X7R 0603 Product overview: CGA3E1X7R1V474K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V474K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 35V X7R 0603 Product overview: CGA3E1X7R1V474K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V474K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155679P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155679P
MLCCs - Multilayer Ceramic Capacitors 9155679P
TDK CGA3E1X7R1V474K080AC

TDK CGA3E1X7R1V474K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155679 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155679
MLCCs - Multilayer Ceramic Capacitors 9155679
TDK CGA3E1X7R1V474K080AC

TDK CGA3E1X7R1V474K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109755 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109755
MLCCs - Multilayer Ceramic Capacitors 1109755
TDK CGA3E1X7R1V474K080AC

TDK CGA3E1X7R1V474K080AC

Supplier's Site
Ceramic Capacitors - 445-6928-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6928-2-ND
Ceramic Capacitors 445-6928-2-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6928-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6928-6-ND
Ceramic Capacitors 445-6928-6-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6928-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6928-1-ND
Ceramic Capacitors 445-6928-1-ND
0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E1X7R1V474K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1V474K080AC
Ceramic Capacitors CGA3E1X7R1V474K080AC
CAP CER 0.47UF 35V X7R 0603

CAP CER 0.47UF 35V X7R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.47 F, 10%, X7R, 35 V Rohs Compliant Tdk - 51T2184 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.47 F, 10%, X7R, 35 V Rohs Compliant Tdk
51T2184
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.47 F, 10%, X7R, 35 V Rohs Compliant Tdk 51T2184
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.47 - F, - 10%, X7R, 35 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.47 - F, - 10%, X7R, 35 V RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 35 V, 0603 [1608 Metric] Rohs Compliant Tdk - 05X9641 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 35 V, 0603 [1608 Metric] Rohs Compliant Tdk
05X9641
Smd Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 10%, X7R, 35 V, 0603 [1608 Metric] Rohs Compliant Tdk 05X9641
SMD Multilayer Ceramic Capacitor, CGA Series, 0.47 F, 10%, X7R, 35 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.47 F, 10%, X7R, 35 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1V474K080AC 60-CGA3E1X7R1V474K080AC 9155679P 9155679 445-6928-2-ND 445-6928-6-ND CGA3E1X7R1V474K080AC 51T2184
Product Name Multilayer Ceramic Chip Capacitor 0.47UF 35V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.47 F, 10%, X7R, 35 V Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers