TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1V334K080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1V334K080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1V334K080AD
Multilayer Ceramic Chip Capacitor CGA3E1X7R1V334K080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Singapore, Singapore
0.33UF 35V Capacitor
60-CGA3E1X7R1V334K080AD
0.33UF 35V Capacitor 60-CGA3E1X7R1V334K080AD
CAP CER 0.33UF 35V 0603 EPOXY Product overview: CGA3E1X7R1V334K080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V334K08 0AD can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 35V 0603 EPOXY Product overview: CGA3E1X7R1V334K080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V334K080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9821-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9821-1-ND
Ceramic Capacitors 445-9821-1-ND
0.33µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9821-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9821-2-ND
Ceramic Capacitors 445-9821-2-ND
0.33µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9821-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9821-6-ND
Ceramic Capacitors 445-9821-6-ND
0.33µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.33Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
78AH1385
Cap, Aec-Q200, 0.33Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 78AH1385
CAP, AEC-Q200, 0.33UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1V334K080AD 60-CGA3E1X7R1V334K080AD 445-9821-1-ND 445-9821-6-ND 78AH1385
Product Name Multilayer Ceramic Chip Capacitor 0.33UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.33Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details